Bourns, Inc. 5.6 OHM 20W TO220 Resistor PWR220T-20-5R60J

Description
RES 5.6 OHM 5% 20W TO220-2 Product overview: PWR220T-20-5R60J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-5R60J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.6 OHM 5% 20W TO220-2 Product overview: PWR220T-20-5R60J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-5R60J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6 OHM 20W TO220 Resistor - 53-PWR220T-20-5R60J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6 OHM 20W TO220 Resistor
53-PWR220T-20-5R60J
5.6 OHM 20W TO220 Resistor 53-PWR220T-20-5R60J
RES 5.6 OHM 5% 20W TO220-2 Product overview: PWR220T-20-5R60J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-5R60J can be used for catalog matching and distributor lookup.

RES 5.6 OHM 5% 20W TO220-2 Product overview: PWR220T-20-5R60J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-5R60J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-20-5R60J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-5R60J-ND
Through Hole Resistors PWR220T-20-5R60J-ND
5.6 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

5.6 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PWR220T-20-5R60J PWR220T-20-5R60J-ND
Product Name 5.6 OHM 20W TO220 Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 5.6 ohms 5.6 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details