Bourns, Inc. 50 OHM 20W TO220 Resistor PWR220T-20-50R0J

Description
RES 50 OHM 5% 20W TO220-2 Product overview: PWR220T-20-50R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-50R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 50 OHM 5% 20W TO220-2 Product overview: PWR220T-20-50R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-50R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM 20W TO220 Resistor - 53-PWR220T-20-50R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 20W TO220 Resistor
53-PWR220T-20-50R0J
50 OHM 20W TO220 Resistor 53-PWR220T-20-50R0J
RES 50 OHM 5% 20W TO220-2 Product overview: PWR220T-20-50R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-50R0J can be used for catalog matching and distributor lookup.

RES 50 OHM 5% 20W TO220-2 Product overview: PWR220T-20-50R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-50R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-20-50R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-50R0J-ND
Through Hole Resistors PWR220T-20-50R0J-ND
50 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

50 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PWR220T-20-50R0J PWR220T-20-50R0J-ND
Product Name 50 OHM 20W TO220 Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 50 ohms 50 ohms
Power Rating 20 watts 20 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details