47 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES 47 OHM 5% 20W TO220-2 Product overview: PWR220T-20-47R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-47R0J can be used for catalog matching and distributor lookup.
RES, 47R, 20W, TO-220, THICK FILM; Resistance:47ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Width:4mmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-PWR220T-20-47R0J-ND | 53-PWR220T-20-47R0J | 23T3411 |
| Product Name | Through Hole Resistors | 47 OHM 20W TO220 Resistor | Res, 47R, 20W, To-220, Thick Film; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2, Variant | TO-220-2, Variant | TO-220 |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |