Bourns, Inc. 470 OHM 20W TO220 Resistor PWR220T-20-4700F

Description
RES 470 OHM 1% 20W TO220-2 Product overview: PWR220T-20-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-4700F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 470 OHM 1% 20W TO220-2 Product overview: PWR220T-20-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-4700F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 20W TO220 Resistor - 53-PWR220T-20-4700F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 20W TO220 Resistor
53-PWR220T-20-4700F
470 OHM 20W TO220 Resistor 53-PWR220T-20-4700F
RES 470 OHM 1% 20W TO220-2 Product overview: PWR220T-20-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-4700F can be used for catalog matching and distributor lookup.

RES 470 OHM 1% 20W TO220-2 Product overview: PWR220T-20-4700F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-4700F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-20-4700F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-4700F-ND
Through Hole Resistors PWR220T-20-4700F-ND
470 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

470 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 7962481P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962481P
Through Hole Resistors 7962481P
Bourns PWR220T-20-4700F Resistor

Bourns PWR220T-20-4700F Resistor

Supplier's Site
Through Hole Resistors - 7962481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962481
Through Hole Resistors 7962481
Bourns PWR220T-20-4700F Resistor

Bourns PWR220T-20-4700F Resistor

Supplier's Site
Through Hole Resistors - 1617090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1617090
Through Hole Resistors 1617090
Bourns PWR220T-20-4700F Resistor

Bourns PWR220T-20-4700F Resistor

Supplier's Site
Res, 470R, 20W, To-220, Thick Film; Resistance Bourns - 06X6716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 20W, To-220, Thick Film; Resistance Bourns
06X6716
Res, 470R, 20W, To-220, Thick Film; Resistance Bourns 06X6716
RES, 470R, 20W, TO-220, THICK FILM; Resistance:470ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 470R, 20W, TO-220, THICK FILM; Resistance:470ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PWR220T-20-4700F PWR220T-20-4700F-ND 7962481P 7962481 1617090 06X6716
Product Name 470 OHM 20W TO220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 470R, 20W, To-220, Thick Film; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Metal film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant ThroughHole ThroughHole; To-220 ThroughHole; To-220 TO-220
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 20 watts 20 watts 20 watts 20 watts
Operating DC Voltage 2000 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details