40 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PWR220T-20-40R0F-ND | 81Y1628 |
| Product Name | Through Hole Resistors | Power Resistor 1% Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | TO-220-2, Variant | |
| Resistance Range | 40 ohms |