Bourns, Inc. Through Hole Resistors PWR220T-20-3R30F

Description
3.3 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-20-3R30F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-3R30F-ND
Through Hole Resistors PWR220T-20-3R30F-ND
3.3 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

3.3 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
3.3 OHM 20W TO220 Resistor - 53-PWR220T-20-3R30F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 OHM 20W TO220 Resistor
53-PWR220T-20-3R30F
3.3 OHM 20W TO220 Resistor 53-PWR220T-20-3R30F
RES 3.3 OHM 1% 20W TO220-2 Product overview: PWR220T-20-3R30F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3R30F can be used for catalog matching and distributor lookup.

RES 3.3 OHM 1% 20W TO220-2 Product overview: PWR220T-20-3R30F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3R30F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7962488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962488P
Through Hole Resistors 7962488P
Bourns PWR220T-20-3R30F Resistor

Bourns PWR220T-20-3R30F Resistor

Supplier's Site
Through Hole Resistors - 7962488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962488
Through Hole Resistors 7962488
Bourns PWR220T-20-3R30F Resistor

Bourns PWR220T-20-3R30F Resistor

Supplier's Site
Through Hole Resistors - 1675257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1675257
Through Hole Resistors 1675257
Bourns PWR220T-20-3R30F Resistor

Bourns PWR220T-20-3R30F Resistor

Supplier's Site
Res, 3R3, 20W, To-220, Thick Film; Resistance Bourns - 55R1108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 20W, To-220, Thick Film; Resistance Bourns
55R1108
Res, 3R3, 20W, To-220, Thick Film; Resistance Bourns 55R1108
RES, 3R3, 20W, TO-220, THICK FILM; Resistance:3.3ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 3R3, 20W, TO-220, THICK FILM; Resistance:3.3ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PWR220T-20-3R30F-ND 53-PWR220T-20-3R30F 7962488P 7962488 1675257 55R1108
Product Name Through Hole Resistors 3.3 OHM 20W TO220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3R3, 20W, To-220, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick film Metal film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant ThroughHole ThroughHole; To-220 ThroughHole; To-220 TO-220
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details