Bourns, Inc. 330 OHM 20W TO220 Resistor PWR220T-20-3300J

Description
RES 330 OHM 5% 20W TO220-2 Product overview: PWR220T-20-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3300J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 330 OHM 5% 20W TO220-2 Product overview: PWR220T-20-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3300J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM 20W TO220 Resistor - 53-PWR220T-20-3300J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 20W TO220 Resistor
53-PWR220T-20-3300J
330 OHM 20W TO220 Resistor 53-PWR220T-20-3300J
RES 330 OHM 5% 20W TO220-2 Product overview: PWR220T-20-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3300J can be used for catalog matching and distributor lookup.

RES 330 OHM 5% 20W TO220-2 Product overview: PWR220T-20-3300J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3300J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-20-3300J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-3300J-ND
Through Hole Resistors PWR220T-20-3300J-ND
330 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

330 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 20W, To-220, Thick Film; Resistance Bourns - 23T3405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 20W, To-220, Thick Film; Resistance Bourns
23T3405
Res, 330R, 20W, To-220, Thick Film; Resistance Bourns 23T3405
RES, 330R, 20W, TO-220, THICK FILM; Resistance:330ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 330R, 20W, TO-220, THICK FILM; Resistance:330ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR220T-20-3300J PWR220T-20-3300J-ND 23T3405
Product Name 330 OHM 20W TO220 Resistor Through Hole Resistors Res, 330R, 20W, To-220, Thick Film; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant TO-220
Resistance Range 330 ohms 330 ohms 330 ohms
Power Rating 20 watts 20 watts 20 watts
Operating DC Voltage 2000 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details