Bourns, Inc. Through Hole Resistors PWR220T-20-3300F

Description
330 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-20-3300F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-3300F-ND
Through Hole Resistors PWR220T-20-3300F-ND
330 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

330 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
330 OHM 20W TO220 Resistor - 53-PWR220T-20-3300F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 20W TO220 Resistor
53-PWR220T-20-3300F
330 OHM 20W TO220 Resistor 53-PWR220T-20-3300F
RES 330 OHM 1% 20W TO220-2 Product overview: PWR220T-20-3300F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3300F can be used for catalog matching and distributor lookup.

RES 330 OHM 1% 20W TO220-2 Product overview: PWR220T-20-3300F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3300F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7962475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962475P
Through Hole Resistors 7962475P
Bourns PWR220T-20-3300F Resistor

Bourns PWR220T-20-3300F Resistor

Supplier's Site
Through Hole Resistors - 1675255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1675255
Through Hole Resistors 1675255
Bourns PWR220T-20-3300F Resistor

Bourns PWR220T-20-3300F Resistor

Supplier's Site
Res, 330R, 20W, To-220, Thick Film; Resistance Bourns - 55R1109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 20W, To-220, Thick Film; Resistance Bourns
55R1109
Res, 330R, 20W, To-220, Thick Film; Resistance Bourns 55R1109
RES, 330R, 20W, TO-220, THICK FILM; Resistance:330ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:250V; Resistor Element Type:Thick Film; No. of Pins:2PinsRoHS Compliant: Yes

RES, 330R, 20W, TO-220, THICK FILM; Resistance:330ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:250V; Resistor Element Type:Thick Film; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Power Resistor 1% Bourns - 79AH5930 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
79AH5930
Power Resistor 1% Bourns 79AH5930
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site Datasheet
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 330 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns - 06X6714 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 330 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
06X6714
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 330 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns 06X6714
Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 330 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 PWR220T-20 Series, 330 ohm, 20 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PWR220T-20-3300F-ND 53-PWR220T-20-3300F 7962475P 1675255 55R1109 79AH5930 06X6714
Product Name Through Hole Resistors 330 OHM 20W TO220 Resistor Through Hole Resistors Through Hole Resistors Res, 330R, 20W, To-220, Thick Film; Resistance Bourns Power Resistor 1% Bourns Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 330 Ohm, 20 W, 1%, 250 V Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film Metal film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant ThroughHole ThroughHole; To-220 TO-220 ThroughHole
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED95L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details