Bourns, Inc. 20W TO220 Resistor PWR220T-20-3002F

Description
RES 30K OHM 1% 20W TO220-2 Product overview: PWR220T-20-3002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3002F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 30K OHM 1% 20W TO220-2 Product overview: PWR220T-20-3002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3002F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W TO220 Resistor - 53-PWR220T-20-3002F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W TO220 Resistor
53-PWR220T-20-3002F
20W TO220 Resistor 53-PWR220T-20-3002F
RES 30K OHM 1% 20W TO220-2 Product overview: PWR220T-20-3002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3002F can be used for catalog matching and distributor lookup.

RES 30K OHM 1% 20W TO220-2 Product overview: PWR220T-20-3002F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-3002F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-PWR220T-20-3002F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-PWR220T-20-3002F-ND
Through Hole Resistors 118-PWR220T-20-3002F-ND
30 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

30 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 23T3401 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
23T3401
Power Resistor 1% Bourns 23T3401
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR220T-20-3002F 118-PWR220T-20-3002F-ND 23T3401
Product Name 20W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 30000 ohms
Power Rating 20 watts 20 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details