Bourns, Inc. 2 OHM 20W TO220 Resistor PWR220T-20-2R00F

Description
RES 2 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2R00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 OHM 20W TO220 Resistor - 53-PWR220T-20-2R00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 20W TO220 Resistor
53-PWR220T-20-2R00F
2 OHM 20W TO220 Resistor 53-PWR220T-20-2R00F
RES 2 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2R00F can be used for catalog matching and distributor lookup.

RES 2 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2R00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2R00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-20-2R00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-2R00F-ND
Through Hole Resistors PWR220T-20-2R00F-ND
2 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 7962472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962472
Through Hole Resistors 7962472
Bourns PWR220T-20-2R00F Resistor

Bourns PWR220T-20-2R00F Resistor

Supplier's Site
Through Hole Resistors - 7962472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7962472P
Through Hole Resistors 7962472P
Bourns PWR220T-20-2R00F Resistor

Bourns PWR220T-20-2R00F Resistor

Supplier's Site
Through Hole Resistors - 1617089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1617089
Through Hole Resistors 1617089
Bourns PWR220T-20-2R00F Resistor

Bourns PWR220T-20-2R00F Resistor

Supplier's Site
Res, 2R, 20W, To-220, Thick Film; Resistance Bourns - 55R1105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 20W, To-220, Thick Film; Resistance Bourns
55R1105
Res, 2R, 20W, To-220, Thick Film; Resistance Bourns 55R1105
RES, 2R, 20W, TO-220, THICK FILM; Resistance:2ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 2R, 20W, TO-220, THICK FILM; Resistance:2ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PWR220T-20-2R00F PWR220T-20-2R00F-ND 7962472 7962472P 1617089 55R1105
Product Name 2 OHM 20W TO220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2R, 20W, To-220, Thick Film; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Metal film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant ThroughHole; To-220 ThroughHole ThroughHole; To-220 TO-220
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Power Rating 20 watts 20 watts 20 watts 20 watts
Operating DC Voltage 2000 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers