Bourns, Inc. 27 OHM 20W TO220 Resistor PWR220T-20-27R0J

Description
RES 27 OHM 5% 20W TO220-2 Product overview: PWR220T-20-27R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27 OHM 5% 20W TO220-2 Product overview: PWR220T-20-27R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 OHM 20W TO220 Resistor - 53-PWR220T-20-27R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 20W TO220 Resistor
53-PWR220T-20-27R0J
27 OHM 20W TO220 Resistor 53-PWR220T-20-27R0J
RES 27 OHM 5% 20W TO220-2 Product overview: PWR220T-20-27R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0J can be used for catalog matching and distributor lookup.

RES 27 OHM 5% 20W TO220-2 Product overview: PWR220T-20-27R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-PWR220T-20-27R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-PWR220T-20-27R0J-ND
Through Hole Resistors 118-PWR220T-20-27R0J-ND
27 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

27 Ohms ±5% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PWR220T-20-27R0J 118-PWR220T-20-27R0J-ND
Product Name 27 OHM 20W TO220 Resistor Through Hole Resistors
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 27 ohms 27 ohms
Power Rating 20 watts 20 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details