Bourns, Inc. 27 OHM 20W TO220 Resistor PWR220T-20-27R0F

Description
RES 27 OHM 1% 20W TO220-2 Product overview: PWR220T-20-27R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27 OHM 1% 20W TO220-2 Product overview: PWR220T-20-27R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 OHM 20W TO220 Resistor - 53-PWR220T-20-27R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 20W TO220 Resistor
53-PWR220T-20-27R0F
27 OHM 20W TO220 Resistor 53-PWR220T-20-27R0F
RES 27 OHM 1% 20W TO220-2 Product overview: PWR220T-20-27R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0F can be used for catalog matching and distributor lookup.

RES 27 OHM 1% 20W TO220-2 Product overview: PWR220T-20-27R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-27R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-20-27R0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-27R0F-ND
Through Hole Resistors PWR220T-20-27R0F-ND
27 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

27 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 23T3395 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
23T3395
Power Resistor 1% Bourns 23T3395
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR220T-20-27R0F PWR220T-20-27R0F-ND 23T3395
Product Name 27 OHM 20W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 27 ohms 27 ohms
Power Rating 20 watts 20 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176071-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTEDR124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details