Bourns, Inc. 22 OHM 20W TO220 Resistor PWR220T-20-22R0F

Description
RES 22 OHM 1% 20W TO220-2 Product overview: PWR220T-20-22R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-22R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22 OHM 1% 20W TO220-2 Product overview: PWR220T-20-22R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-22R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 20W TO220 Resistor - 53-PWR220T-20-22R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 20W TO220 Resistor
53-PWR220T-20-22R0F
22 OHM 20W TO220 Resistor 53-PWR220T-20-22R0F
RES 22 OHM 1% 20W TO220-2 Product overview: PWR220T-20-22R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-22R0F can be used for catalog matching and distributor lookup.

RES 22 OHM 1% 20W TO220-2 Product overview: PWR220T-20-22R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-22R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-PWR220T-20-22R0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-PWR220T-20-22R0F-ND
Through Hole Resistors 118-PWR220T-20-22R0F-ND
22 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

22 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 28X8301 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
28X8301
Power Resistor 1% Bourns 28X8301
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR220T-20-22R0F 118-PWR220T-20-22R0F-ND 28X8301
Product Name 22 OHM 20W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 22 ohms 22 ohms
Operating DC Voltage 2000 volts
Operating AC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 457446 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 22 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details