Bourns, Inc. Through Hole Resistors PWR220T-20-2001F

Description
2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220T-20-2001F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-2001F-ND
Through Hole Resistors PWR220T-20-2001F-ND
2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 52AC6174 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
52AC6174
Power Resistor 1% Bourns 52AC6174
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR220T-20-2001F-ND 52AC6174
Product Name Through Hole Resistors Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers