Bourns, Inc. 200 OHM 20W TO220 Resistor PWR220T-20-2000F

Description
RES 200 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 200 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 20W TO220 Resistor - 53-PWR220T-20-2000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 20W TO220 Resistor
53-PWR220T-20-2000F
200 OHM 20W TO220 Resistor 53-PWR220T-20-2000F
RES 200 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2000F can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 20W TO220-2 Product overview: PWR220T-20-2000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-2000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PWR220T-20-2000F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220T-20-2000F-ND
Through Hole Resistors PWR220T-20-2000F-ND
200 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

200 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 13AC5743 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
13AC5743
Power Resistor 1% Bourns 13AC5743
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PWR220T-20-2000F PWR220T-20-2000F-ND 13AC5743
Product Name 200 OHM 20W TO220 Resistor Through Hole Resistors Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant TO-220-2, Variant
Resistance Range 200 ohms 200 ohms
Power Rating 20 watts 20 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED10L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details