Bourns PWR220T-20-1R50F Resistor
Bourns PWR220T-20-1R50F Resistor
Bourns PWR220T-20-1R50F Resistor
RES 1.5 OHM 1% 20W TO220-2 Product overview: PWR220T-20-1R50F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR220T-20-1R50F can be used for catalog matching and distributor lookup.
1.5 Ohms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES, 1R5, 20W, TO-220, THICK FILM; Resistance:1.5ohm; Product Range:PWR220T-20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7962463 | 7962463P | 1675252 | 53-PWR220T-20-1R50F | PWR220T-20-1R50F-ND | 06X6706 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 1.5 OHM 20W TO220 Resistor | Through Hole Resistors | Res, 1R5, 20W, To-220, Thick Film; Resistance Bourns |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Metal film | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | ThroughHole; To-220 | ThroughHole | ThroughHole; To-220 | TO-220-2, Variant | TO-220-2, Variant | TO-220 |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS; Aec-q200 | RoHS | RoHS | |
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms | 1.5 ohms | ||
| Power Rating | 20 watts | 20 watts | 20 watts | 20 watts |