Bourns, Inc. Through Hole Resistors PWR220T-20-1201F

Description
1.2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-PWR220T-20-1201F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-PWR220T-20-1201F-ND
Through Hole Resistors 118-PWR220T-20-1201F-ND
1.2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

1.2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 72AC9053 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
72AC9053
Power Resistor 1% Bourns 72AC9053
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-PWR220T-20-1201F-ND 72AC9053
Product Name Through Hole Resistors Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2, Variant
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers