Bourns, Inc. Chip Resistor - Surface Mount PWR220-4SAR050J

Description
50 mOhms ±5% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±5% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR220-4SAR050J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR220-4SAR050J-ND
Chip Resistor - Surface Mount PWR220-4SAR050J-ND
50 mOhms ±5% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil

50 mOhms ±5% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR220-4SAR050J-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers