Bourns, Inc. Chip Resistor - Surface Mount PWR220-4SAR003F

Description
3 mOhms ±1% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
3 mOhms ±1% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR220-4SAR003F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR220-4SAR003F-ND
Chip Resistor - Surface Mount PWR220-4SAR003F-ND
3 mOhms ±1% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil

3 mOhms ±1% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR220-4SAR003F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details