2 mOhms ±5% 15W Chip Resistor TO-220-4 Current Sense, Pulse Withstanding Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | PWR220-4SAR002J-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-220-4, SMD |
| Resistance Range | 0.0020 ohms |