Bourns, Inc. Through Hole Resistors PWR220-2SBR050J

Description
50 mOhms ±5% 15W Through Hole Resistor TO-220-2 Full Pack Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±5% 15W Through Hole Resistor TO-220-2 Full Pack Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR220-2SBR050J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR220-2SBR050J-ND
Through Hole Resistors PWR220-2SBR050J-ND
50 mOhms ±5% 15W Through Hole Resistor TO-220-2 Full Pack Pulse Withstanding Metal Foil

50 mOhms ±5% 15W Through Hole Resistor TO-220-2 Full Pack Pulse Withstanding Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR220-2SBR050J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers