Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016805-PWR220-2FA5R
Termination: SMD/SMT
Voltage Rating: 2 kV
Length: 10.16 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 12.7 mm
Resistance: 5 Ω
Power Rating: 30 W
Width: 4 mm
Categories: OEM Parts(O-R)
Case / Package: TO-221
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016805-PWR220-2FA5R00F |
| Product Name | OEM Parts - OEM Parts (O - R) - PWR220-2FA5R00F |