Bourns, Inc. Chip Resistor - Surface Mount PWR2010WR500FE

Description
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR2010WR500FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR2010WR500FE-ND
Chip Resistor - Surface Mount PWR2010WR500FE-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound

Buy Now Datasheet
Res, Wirewound, 0R5, 1%, 0.5W, Smd; Resistance Bourns - 40Y9913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R5, 1%, 0.5W, Smd; Resistance Bourns
40Y9913
Res, Wirewound, 0R5, 1%, 0.5W, Smd; Resistance Bourns 40Y9913
RES, WIREWOUND, 0R5, 1%, 0.5W, SMD; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

RES, WIREWOUND, 0R5, 1%, 0.5W, SMD; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR2010WR500FE-ND 40Y9913
Product Name Chip Resistor - Surface Mount Res, Wirewound, 0R5, 1%, 0.5W, Smd; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2010; 2010 J-Lead SMD
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details