Bourns, Inc. Resistors - Chip Resistor - Surface Mount PWR2010WR100JE

Description
Win Source Part Number: 1348731-PWR2010WR100 JE Category: Resistors - Chip Resistor - Surface Mount Series: PWR2010 Features: Current Sense, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.148" (3.76mm) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: ±90ppm/°C Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 2010 J-Lead Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: PWR2010 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348731-PWR2010WR100 JE Category: Resistors - Chip Resistor - Surface Mount Series: PWR2010 Features: Current Sense, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.148" (3.76mm) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: ±90ppm/°C Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 2010 J-Lead Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: PWR2010 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1348731-PWR2010WR100JE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348731-PWR2010WR100JE
Resistors - Chip Resistor - Surface Mount 1348731-PWR2010WR100JE
Win Source Part Number: 1348731-PWR2010WR100 JE Category: Resistors - Chip Resistor - Surface Mount Series: PWR2010 Features: Current Sense, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.148" (3.76mm) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: ±90ppm/°C Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 2010 J-Lead Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Base Product Number: PWR2010 California Prop 65: Warning Information

Win Source Part Number: 1348731-PWR2010WR100JE
Category: Resistors - Chip Resistor - Surface Mount
Series: PWR2010
Features: Current Sense, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.148" (3.76mm)
Standard Package: 2,500
Tolerance: ±5%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 2010 J-Lead
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Base Product Number: PWR2010
California Prop 65: Warning Information

Buy Now Datasheet
Surface Mount Wirewound Resistor, Pwr Series, 0.1 Ohm, 500 Mw, 5% Bourns - 05R8084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Wirewound Resistor, Pwr Series, 0.1 Ohm, 500 Mw, 5% Bourns
05R8084
Surface Mount Wirewound Resistor, Pwr Series, 0.1 Ohm, 500 Mw, 5% Bourns 05R8084
Surface Mount Wirewound Resistor, PWR Series, 0.1 ohm, 500 mW, - 5%

Surface Mount Wirewound Resistor, PWR Series, 0.1 ohm, 500 mW, - 5%

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1348731-PWR2010WR100JE 05R8084
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Wirewound Resistor, Pwr Series, 0.1 Ohm, 500 Mw, 5% Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details