Bourns, Inc. SMD 5 OHM 2W Resistor PWR2010W5R00JE

Description
RES SMD 5 OHM 5% 1/2W 2010 Product overview: PWR2010W5R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W5R00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5 OHM 5% 1/2W 2010 Product overview: PWR2010W5R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W5R00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5 OHM 2W Resistor - 52-PWR2010W5R00JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5 OHM 2W Resistor
52-PWR2010W5R00JE
SMD 5 OHM 2W Resistor 52-PWR2010W5R00JE
RES SMD 5 OHM 5% 1/2W 2010 Product overview: PWR2010W5R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W5R00JE can be used for catalog matching and distributor lookup.

RES SMD 5 OHM 5% 1/2W 2010 Product overview: PWR2010W5R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W5R00JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR2010W5R00JE
931110-PWR2010W5R00JE
Chip Resistor - Surface Mount - PWR2010W5R00JE 931110-PWR2010W5R00JE
Manufacturer: Bourns Inc. Win Source Part Number: 931110-PWR2010W5R00J E Series: PWR2010 Operating Temperature Range: -55°C ~ 155°C Features: 5 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound Package: 2010 J-Lead Package: Reel - TR Family Name: PWR2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PWR2010W5R00JETR, PWR2010W5R00JEDKR, PWR2010W5R00JECT

Manufacturer: Bourns Inc.
Win Source Part Number: 931110-PWR2010W5R00JE
Series: PWR2010
Operating Temperature Range: -55°C ~ 155°C
Features: 5 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound
Package: 2010 J-Lead
Package: Reel - TR
Family Name: PWR2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PWR2010W5R00JETR, PWR2010W5R00JEDKR, PWR2010W5R00JECT

Buy Now Datasheet
Surface Mount Resistors - 8200093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8200093
Surface Mount Resistors 8200093
Bourns PWR2010W5R00JE

Bourns PWR2010W5R00JE

Supplier's Site
Surface Mount Resistors - 8200093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8200093P
Surface Mount Resistors 8200093P
Bourns PWR2010W5R00JE

Bourns PWR2010W5R00JE

Supplier's Site
Surface Mount Resistors - 1670026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1670026
Surface Mount Resistors 1670026
Bourns PWR2010W5R00JE

Bourns PWR2010W5R00JE

Supplier's Site
Res, Wirewound, 5R, 5%, 0.5W, 2010; Resistance Bourns - 05R8093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R, 5%, 0.5W, 2010; Resistance Bourns
05R8093
Res, Wirewound, 5R, 5%, 0.5W, 2010; Resistance Bourns 05R8093
RES, WIREWOUND, 5R, 5%, 0.5W, 2010; Resistance:5ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, WIREWOUND, 5R, 5%, 0.5W, 2010; Resistance:5ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-PWR2010W5R00JE 931110-PWR2010W5R00JE 8200093 8200093P 05R8093
Product Name SMD 5 OHM 2W Resistor Chip Resistor - Surface Mount - PWR2010W5R00JE Surface Mount Resistors Surface Mount Resistors Res, Wirewound, 5R, 5%, 0.5W, 2010; Resistance Bourns
Technology / Construction Wirewound Wirewound Wire wound Wirewound; Wirewound Wirewound
Mounting / Packaging 2010 J-Lead Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 5 ohms 5 ohms 5 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data