500 mOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES 0.5 OHM 5% 25W DPAK Product overview: PWR163S-25-R500J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-R500J can be used for catalog matching and distributor lookup.
RES, THICK FILM, 0R5, 5%, 25W, TO-252; Resistance:0.5ohm; Resistance Tolerance:± 5%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | PWR163S-25-R500J-ND | 52-PWR163S-25-R500J | 8200078P | 8200078 | 1617123 | 06X6646 |
| Product Name | Chip Resistor - Surface Mount | 0.5 OHM 25W DPAK Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Res, Thick Film, 0R5, 5%, 25W, To-252; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Power Applications | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip); Thick Film | Thick film | Metal film | Thick Film (Chip) |
| Mounting / Packaging | Non-Standard DPAK | Non-Standard DPAK | Surface Mount Technology (SMT / SMD); TO-252 | Surface Mount Technology (SMT / SMD); Dpak | Surface Mount Technology (SMT / SMD); Dpak | TO-252 (DPAK) |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |