Bourns, Inc. 0.2 OHM 25W DPAK Resistor PWR163S-25-R200FE

Description
RES 0.2 OHM 1% 25W DPAK Product overview: PWR163S-25-R200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-R200FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.2 OHM 1% 25W DPAK Product overview: PWR163S-25-R200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-R200FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2 OHM 25W DPAK Resistor - 52-PWR163S-25-R200FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 25W DPAK Resistor
52-PWR163S-25-R200FE
0.2 OHM 25W DPAK Resistor 52-PWR163S-25-R200FE
RES 0.2 OHM 1% 25W DPAK Product overview: PWR163S-25-R200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-R200FE can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 25W DPAK Product overview: PWR163S-25-R200FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-R200FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-R200FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-R200FEDKR-ND
Chip Resistor - Surface Mount PWR163S-25-R200FEDKR-ND
200 mOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 mOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR163S-25-R200FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-R200FECT-ND
Chip Resistor - Surface Mount PWR163S-25-R200FECT-ND
200 mOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 mOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR163S-25-R200FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-R200FETR-ND
Chip Resistor - Surface Mount PWR163S-25-R200FETR-ND
200 mOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 mOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, R200, 25W, Current Sense, D2Pak; Resistance Bourns - 53W9817 - Newark, An Avnet Company
Chicago, IL, United States
Res, R200, 25W, Current Sense, D2Pak; Resistance Bourns
53W9817
Res, R200, 25W, Current Sense, D2Pak; Resistance Bourns 53W9817
RES, R200, 25W, CURRENT SENSE, D2PAK; Resistance:0.2ohm; Product Range:PWR163 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:8.13mm RoHS Compliant: Yes

RES, R200, 25W, CURRENT SENSE, D2PAK; Resistance:0.2ohm; Product Range:PWR163 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:8.13mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R200, 25W, Current Sense, D2Pak; Resistance Bourns - 34AK1609 - Newark, An Avnet Company
Chicago, IL, United States
Res, R200, 25W, Current Sense, D2Pak; Resistance Bourns
34AK1609
Res, R200, 25W, Current Sense, D2Pak; Resistance Bourns 34AK1609
RES, R200, 25W, CURRENT SENSE, D2PAK; Resistance:0.2ohm; Product Range:PWR163 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:8.13mm RoHS Compliant: Yes

RES, R200, 25W, CURRENT SENSE, D2PAK; Resistance:0.2ohm; Product Range:PWR163 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:8.13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR163S-25-R200FE PWR163S-25-R200FEDKR-ND 53W9817
Product Name 0.2 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Res, R200, 25W, Current Sense, D2Pak; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK TO-263 (D2PAK)
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Power Rating 25 watts 25 watts 25 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR68FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details