Bourns, Inc. SMD 750 OHM 25W DPAK Resistor PWR163S-25-7500FE

Description
RES SMD 750 OHM 1% 25W DPAK Product overview: PWR163S-25-7500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-7500FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 750 OHM 1% 25W DPAK Product overview: PWR163S-25-7500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-7500FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 750 OHM 25W DPAK Resistor - 52-PWR163S-25-7500FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 OHM 25W DPAK Resistor
52-PWR163S-25-7500FE
SMD 750 OHM 25W DPAK Resistor 52-PWR163S-25-7500FE
RES SMD 750 OHM 1% 25W DPAK Product overview: PWR163S-25-7500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-7500FE can be used for catalog matching and distributor lookup.

RES SMD 750 OHM 1% 25W DPAK Product overview: PWR163S-25-7500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-7500FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-7500FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-7500FETR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-7500FETR-ND
750 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

750 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-7500FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-7500FECT-ND
Chip Resistor - Surface Mount 118-PWR163S-25-7500FECT-ND
RES SMD 750 OHM 1% 25W DPAK

RES SMD 750 OHM 1% 25W DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-7500FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-7500FEDKR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-7500FEDKR-ND
RES SMD 750 OHM 1% 25W DPAK

RES SMD 750 OHM 1% 25W DPAK

Buy Now Datasheet
Power Resistor 1% Bourns - 76T0623 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
76T0623
Power Resistor 1% Bourns 76T0623
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR163S-25-7500FE 118-PWR163S-25-7500FETR-ND 76T0623
Product Name SMD 750 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK
Resistance Range 750 ohms 750 ohms
Power Rating 25 watts 25 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2414939P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details