Bourns, Inc. Chip Resistor - Surface Mount PWR163S-25-5R60F

Description
5.6 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR163S-25-5R60F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-5R60F-ND
Chip Resistor - Surface Mount PWR163S-25-5R60F-ND
5.6 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

5.6 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 5.6 Ohm, 25W, 1%; Resistance Bourns - 90R9866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6 Ohm, 25W, 1%; Resistance Bourns
90R9866
Resistor, Thick Film, 5.6 Ohm, 25W, 1%; Resistance Bourns 90R9866
RESISTOR, THICK FILM, 5.6 OHM, 25W, 1%; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6 OHM, 25W, 1%; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - PWR163S-25-5R60F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR163S-25-5R60F
Chip Resistor - Surface Mount PWR163S-25-5R60F
RES SMD 5.6 OHM 1% 25W DPAK

RES SMD 5.6 OHM 1% 25W DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number PWR163S-25-5R60F-ND 90R9866 PWR163S-25-5R60F
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 5.6 Ohm, 25W, 1%; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK TO-252 (DPAK)
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR39FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details