Bourns, Inc. SMD 4.7 OHM 25W DPAK Resistor PWR163S-25-4R70J

Description
RES SMD 4.7 OHM 5% 25W DPAK Product overview: PWR163S-25-4R70J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4R70J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7 OHM 5% 25W DPAK Product overview: PWR163S-25-4R70J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4R70J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7 OHM 25W DPAK Resistor - 52-PWR163S-25-4R70J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 OHM 25W DPAK Resistor
52-PWR163S-25-4R70J
SMD 4.7 OHM 25W DPAK Resistor 52-PWR163S-25-4R70J
RES SMD 4.7 OHM 5% 25W DPAK Product overview: PWR163S-25-4R70J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4R70J can be used for catalog matching and distributor lookup.

RES SMD 4.7 OHM 5% 25W DPAK Product overview: PWR163S-25-4R70J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4R70J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-4R70J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-4R70J-ND
Chip Resistor - Surface Mount PWR163S-25-4R70J-ND
4.7 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

4.7 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.7 Ohm, 25W, 5%; Resistance Bourns - 76R7220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7 Ohm, 25W, 5%; Resistance Bourns
76R7220
Resistor, Thick Film, 4.7 Ohm, 25W, 5%; Resistance Bourns 76R7220
RESISTOR, THICK FILM, 4.7 OHM, 25W, 5%; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7 OHM, 25W, 5%; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR163S-25-4R70J PWR163S-25-4R70J-ND 76R7220
Product Name SMD 4.7 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 4.7 Ohm, 25W, 5%; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK TO-252 (DPAK)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 25 watts 25 watts 25 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED12L7FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details