Bourns, Inc. Chip Resistor - Surface Mount PWR163S-25-4R00JE

Description
RES SMD 4 OHM 5% 25W DPAK
Request a Quote Datasheet
Description
RES SMD 4 OHM 5% 25W DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR163S-25-4R00JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-4R00JEDKR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-4R00JEDKR-ND
RES SMD 4 OHM 5% 25W DPAK

RES SMD 4 OHM 5% 25W DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-4R00JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-4R00JECT-ND
Chip Resistor - Surface Mount 118-PWR163S-25-4R00JECT-ND
RES SMD 4 OHM 5% 25W DPAK

RES SMD 4 OHM 5% 25W DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-4R00JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-4R00JETR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-4R00JETR-ND
4 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

4 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 4 OHM 25W DPAK Resistor - 52-PWR163S-25-4R00JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4 OHM 25W DPAK Resistor
52-PWR163S-25-4R00JE
SMD 4 OHM 25W DPAK Resistor 52-PWR163S-25-4R00JE
RES SMD 4 OHM 5% 25W DPAK Product overview: PWR163S-25-4R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4R00JE can be used for catalog matching and distributor lookup.

RES SMD 4 OHM 5% 25W DPAK Product overview: PWR163S-25-4R00JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4R00JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-PWR163S-25-4R00JEDKR-ND 52-PWR163S-25-4R00JE
Product Name Chip Resistor - Surface Mount SMD 4 OHM 25W DPAK Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details