Bourns, Inc. Chip Resistor - Surface Mount PWR163S-25-47R0FE

Description
RES SMD 47 OHM 1% 25W DPAK
Request a Quote Datasheet
Description
RES SMD 47 OHM 1% 25W DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR163S-25-47R0FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-47R0FECT-ND
Chip Resistor - Surface Mount 118-PWR163S-25-47R0FECT-ND
RES SMD 47 OHM 1% 25W DPAK

RES SMD 47 OHM 1% 25W DPAK

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-47R0FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-47R0FETR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-47R0FETR-ND
47 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

47 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-47R0FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-47R0FEDKR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-47R0FEDKR-ND
RES SMD 47 OHM 1% 25W DPAK

RES SMD 47 OHM 1% 25W DPAK

Buy Now Datasheet
Power Resistor 1% Bourns - 81Y1618 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
81Y1618
Power Resistor 1% Bourns 81Y1618
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-PWR163S-25-47R0FECT-ND 81Y1618
Product Name Chip Resistor - Surface Mount Power Resistor 1% Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers