Bourns, Inc. SMD 3 OHM 25W DPAK Resistor PWR163S-25-3R00J

Description
RES SMD 3 OHM 5% 25W DPAK Product overview: PWR163S-25-3R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3R00J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3 OHM 5% 25W DPAK Product overview: PWR163S-25-3R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3R00J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3 OHM 25W DPAK Resistor - 52-PWR163S-25-3R00J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 OHM 25W DPAK Resistor
52-PWR163S-25-3R00J
SMD 3 OHM 25W DPAK Resistor 52-PWR163S-25-3R00J
RES SMD 3 OHM 5% 25W DPAK Product overview: PWR163S-25-3R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3R00J can be used for catalog matching and distributor lookup.

RES SMD 3 OHM 5% 25W DPAK Product overview: PWR163S-25-3R00J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-3R00J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-3R00J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-3R00J-ND
Chip Resistor - Surface Mount PWR163S-25-3R00J-ND
3 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

3 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3 Ohm, 25W, 5%; Resistance Bourns - 90R9858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3 Ohm, 25W, 5%; Resistance Bourns
90R9858
Resistor, Thick Film, 3 Ohm, 25W, 5%; Resistance Bourns 90R9858
RESISTOR, THICK FILM, 3 OHM, 25W, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3 OHM, 25W, 5%; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR163S-25-3R00J PWR163S-25-3R00J-ND 90R9858
Product Name SMD 3 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 3 Ohm, 25W, 5%; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK TO-252 (DPAK)
Resistance Range 3 ohms 3 ohms 3 ohms
Power Rating 25 watts 25 watts 25 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details