Bourns, Inc. SMD 33 OHM 25W DPAK Resistor PWR163S-25-33R0F

Description
RES SMD 33 OHM 1% 25W DPAK Product overview: PWR163S-25-33R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-33R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 33 OHM 1% 25W DPAK Product overview: PWR163S-25-33R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-33R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33 OHM 25W DPAK Resistor - 52-PWR163S-25-33R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 OHM 25W DPAK Resistor
52-PWR163S-25-33R0F
SMD 33 OHM 25W DPAK Resistor 52-PWR163S-25-33R0F
RES SMD 33 OHM 1% 25W DPAK Product overview: PWR163S-25-33R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-33R0F can be used for catalog matching and distributor lookup.

RES SMD 33 OHM 1% 25W DPAK Product overview: PWR163S-25-33R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-33R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-33R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-33R0F-ND
Chip Resistor - Surface Mount PWR163S-25-33R0F-ND
33 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

33 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 33 Ohm, 25W, 1%; Resistance Bourns - 90R9863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33 Ohm, 25W, 1%; Resistance Bourns
90R9863
Resistor, Thick Film, 33 Ohm, 25W, 1%; Resistance Bourns 90R9863
RESISTOR, THICK FILM, 33 OHM, 25W, 1%; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 33 OHM, 25W, 1%; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 33 Ohm, 25 W, 1%, 250 V Rohs Compliant Bourns - 06X6677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 33 Ohm, 25 W, 1%, 250 V Rohs Compliant Bourns
06X6677
Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 33 Ohm, 25 W, 1%, 250 V Rohs Compliant Bourns 06X6677
Surface Mount Thick Film Resistor, AEC-Q200 PWR163 Series, 33 ohm, 25 W, - 1%, 250 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 PWR163 Series, 33 ohm, 25 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR163S-25-33R0F PWR163S-25-33R0F-ND 90R9863 06X6677
Product Name SMD 33 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 33 Ohm, 25W, 1%; Resistance Bourns Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 33 Ohm, 25 W, 1%, 250 V Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK TO-252 (DPAK) Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms 33 ohms 33 ohms
Power Rating 25 watts 25 watts 25 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details