Bourns, Inc. SMD 2.2 OHM 25W DPAK Resistor PWR163S-25-2R20JE

Description
RES SMD 2.2 OHM 5% 25W DPAK Product overview: PWR163S-25-2R20JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-2R20JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.2 OHM 5% 25W DPAK Product overview: PWR163S-25-2R20JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-2R20JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2 OHM 25W DPAK Resistor - 52-PWR163S-25-2R20JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 OHM 25W DPAK Resistor
52-PWR163S-25-2R20JE
SMD 2.2 OHM 25W DPAK Resistor 52-PWR163S-25-2R20JE
RES SMD 2.2 OHM 5% 25W DPAK Product overview: PWR163S-25-2R20JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-2R20JE can be used for catalog matching and distributor lookup.

RES SMD 2.2 OHM 5% 25W DPAK Product overview: PWR163S-25-2R20JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-2R20JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-2R20JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-2R20JETR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-2R20JETR-ND
2.2 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.2 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-2R20JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-2R20JECT-ND
Chip Resistor - Surface Mount 118-PWR163S-25-2R20JECT-ND
2.2 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.2 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-2R20JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-2R20JEDKR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-2R20JEDKR-ND
2.2 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.2 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 2R2, 5%, To252; Resistance Bourns - 40Y9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R2, 5%, To252; Resistance Bourns
40Y9904
Res, Aec-Q200, Thick Film, 2R2, 5%, To252; Resistance Bourns 40Y9904
RES, AEC-Q200, THICK FILM, 2R2, 5%, TO252; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R2, 5%, TO252; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR163S-25-2R20JE 118-PWR163S-25-2R20JETR-ND 40Y9904
Product Name SMD 2.2 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R2, 5%, To252; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK TO-252 (DPAK)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details