Bourns, Inc. Resistors - Chip Resistor - Surface Mount PWR163S-25-2R20FE

Description
Win Source Part Number: 1006991-PWR163S-25-2 R20FE Category: Resistors>Chip Resistor - Surface Mount Series: PWR163 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.125" (3.17mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.320" L x 0.285" W (8.13mm x 7.24mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-PWR163S-25-2R20F ETR
Request a Quote Datasheet
Description
Win Source Part Number: 1006991-PWR163S-25-2 R20FE Category: Resistors>Chip Resistor - Surface Mount Series: PWR163 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.125" (3.17mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.320" L x 0.285" W (8.13mm x 7.24mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-PWR163S-25-2R20F ETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1006991-PWR163S-25-2R20FE
Resistors - Chip Resistor - Surface Mount 1006991-PWR163S-25-2R20FE
Win Source Part Number: 1006991-PWR163S-25-2 R20FE Category: Resistors>Chip Resistor - Surface Mount Series: PWR163 Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.125" (3.17mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.320" L x 0.285" W (8.13mm x 7.24mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-PWR163S-25-2R20F ETR

Win Source Part Number: 1006991-PWR163S-25-2R20FE
Category: Resistors>Chip Resistor - Surface Mount
Series: PWR163
Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.125" (3.17mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 25W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.320" L x 0.285" W (8.13mm x 7.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-PWR163S-25-2R20FETR

Buy Now Datasheet
POWER RESISTOR 1% Product overview: PWR163S-25-2R20FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-2R20FE can be used for catalog matching and distributor lookup.

POWER RESISTOR 1% Product overview: PWR163S-25-2R20FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-2R20FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-2R20FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-2R20FETR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-2R20FETR-ND
2.2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 67AC6655 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
67AC6655
Power Resistor 1% Bourns 67AC6655
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1006991-PWR163S-25-2R20FE 52-PWR163S-25-2R20FE 118-PWR163S-25-2R20FETR-ND 67AC6655
Product Name Resistors - Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount Power Resistor 1% Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details