RES SMD 25 OHM 1% 25W DPAK Product overview: PWR163S-25-25R0FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-25R0FE
25 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
25 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
25 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES, 25R, 1%, 25W, TO-252, THICK FILM; Resistance:25ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR163 Series RoHS Compliant: Yes
RES, 25R, 1%, 25W, TO-252, THICK FILM; Resistance:25ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR163 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-PWR163S-25-25R0FE | PWR163S-25-25R0FETR-ND | 53W9823 |
| Product Name | SMD 25 OHM 25W DPAK Resistor | Chip Resistor - Surface Mount | Res, 25R, 1%, 25W, To-252, Thick Film; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Non-Standard DPAK | Non-Standard DPAK | TO-252 (DPAK) |
| Resistance Range | 25 ohms | 25 ohms | 25 ohms |
| Power Rating | 25 watts | 25 watts | 25 watts |
| Operating DC Voltage | 250 volts |