Bourns, Inc. Chip Resistor - Surface Mount PWR163S-25-2501FE

Description
2.5 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.5 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-PWR163S-25-2501FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-2501FETR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-2501FETR-ND
2.5 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

2.5 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-2501FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-2501FEDKR-ND
Chip Resistor - Surface Mount 118-PWR163S-25-2501FEDKR-ND
POWER RESISTOR 1%

POWER RESISTOR 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-PWR163S-25-2501FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-PWR163S-25-2501FECT-ND
Chip Resistor - Surface Mount 118-PWR163S-25-2501FECT-ND
POWER RESISTOR 1%

POWER RESISTOR 1%

Buy Now Datasheet
Power Resistor 1% Bourns - 33AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
33AH9210
Power Resistor 1% Bourns 33AH9210
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site
Chip Resistor - Surface Mount - PWR163S-25-2501FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR163S-25-2501FE
Chip Resistor - Surface Mount PWR163S-25-2501FE
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-PWR163S-25-2501FETR-ND 33AH9210 PWR163S-25-2501FE
Product Name Chip Resistor - Surface Mount Power Resistor 1% Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers