250 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
RES SMD 250 OHM 1% 25W DPAK
RES SMD 250 OHM 1% 25W DPAK
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-PWR163S-25-2500FETR-ND | 53W9824 |
| Product Name | Chip Resistor - Surface Mount | Power Resistor 1% Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Non-Standard DPAK | |
| Resistance Range | 250 ohms |