Bourns, Inc. Chip Resistor - Surface Mount PWR163S-25-2000FE

Description
200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR163S-25-2000FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-2000FETR-ND
Chip Resistor - Surface Mount PWR163S-25-2000FETR-ND
200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR163S-25-2000FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-2000FEDKR-ND
Chip Resistor - Surface Mount PWR163S-25-2000FEDKR-ND
200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR163S-25-2000FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-2000FECT-ND
Chip Resistor - Surface Mount PWR163S-25-2000FECT-ND
200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

200 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 200R, 1%, 25W, To-252, Thick Film; Resistance Bourns - 76T0614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 25W, To-252, Thick Film; Resistance Bourns
76T0614
Res, 200R, 1%, 25W, To-252, Thick Film; Resistance Bourns 76T0614
RES, 200R, 1%, 25W, TO-252, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR163 Series RoHS Compliant: Yes

RES, 200R, 1%, 25W, TO-252, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR163 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 25W, To-252, Thick Film; Resistance Bourns - 34AK1615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 25W, To-252, Thick Film; Resistance Bourns
34AK1615
Res, 200R, 1%, 25W, To-252, Thick Film; Resistance Bourns 34AK1615
RES, 200R, 1%, 25W, TO-252, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR163 Series RoHS Compliant: Yes

RES, 200R, 1%, 25W, TO-252, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR163 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PWR163S-25-2000FETR-ND 76T0614
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 25W, To-252, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK TO-252 (DPAK)
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457454 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers