Bourns, Inc. SMD 15 OHM 25W DPAK Resistor PWR163S-25-15R0F

Description
RES SMD 15 OHM 1% 25W DPAK Product overview: PWR163S-25-15R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-15R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15 OHM 1% 25W DPAK Product overview: PWR163S-25-15R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-15R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 OHM 25W DPAK Resistor - 52-PWR163S-25-15R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 OHM 25W DPAK Resistor
52-PWR163S-25-15R0F
SMD 15 OHM 25W DPAK Resistor 52-PWR163S-25-15R0F
RES SMD 15 OHM 1% 25W DPAK Product overview: PWR163S-25-15R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-15R0F can be used for catalog matching and distributor lookup.

RES SMD 15 OHM 1% 25W DPAK Product overview: PWR163S-25-15R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-15R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-15R0F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-15R0F-ND
Chip Resistor - Surface Mount PWR163S-25-15R0F-ND
15 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

15 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 15 Ohm, 25W, 1%; Resistance Bourns - 90R9846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15 Ohm, 25W, 1%; Resistance Bourns
90R9846
Resistor, Thick Film, 15 Ohm, 25W, 1%; Resistance Bourns 90R9846
RESISTOR, THICK FILM, 15 OHM, 25W, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 15 OHM, 25W, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - PWR163S-25-15R0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PWR163S-25-15R0F
Resistors - Chip Resistor - Surface Mount PWR163S-25-15R0F
RES SMD 15 OHM 1% 25W DPAK

RES SMD 15 OHM 1% 25W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR163S-25-15R0F PWR163S-25-15R0F-ND 90R9846 PWR163S-25-15R0F
Product Name SMD 15 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 15 Ohm, 25W, 1%; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK TO-252 (DPAK) Non-Standard D-PAK
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Power Rating 25 watts 25 watts 25 watts 25 watts
Operating DC Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details