Bourns, Inc. Chip Resistor - Surface Mount - PWR163S-25-1201JE PWR163S-25-1201JE

Description
Manufacturer: Bourns Inc. Win Source Part Number: 810092-PWR163S-25-12 01JE Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.320" L x 0.324" W (8.13mm x 8.22mm) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Height - Seated (Maximum): 0.125" (3.17mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: PWR163S
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 810092-PWR163S-25-12 01JE Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.320" L x 0.324" W (8.13mm x 8.22mm) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Height - Seated (Maximum): 0.125" (3.17mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: PWR163S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR163S-25-1201JE
810092-PWR163S-25-1201JE
Chip Resistor - Surface Mount - PWR163S-25-1201JE 810092-PWR163S-25-1201JE
Manufacturer: Bourns Inc. Win Source Part Number: 810092-PWR163S-25-12 01JE Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 25W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.320" L x 0.324" W (8.13mm x 8.22mm) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Height - Seated (Maximum): 0.125" (3.17mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: PWR163S

Manufacturer: Bourns Inc.
Win Source Part Number: 810092-PWR163S-25-1201JE
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Pulse Withstanding
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 25W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Supplier Device Package: DPAK
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.320" L x 0.324" W (8.13mm x 8.22mm)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Height - Seated (Maximum): 0.125" (3.17mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: PWR163S

Buy Now Datasheet
Chip Resistor - Surface Mount - PWR163S-25-1201JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-1201JE-ND
Chip Resistor - Surface Mount PWR163S-25-1201JE-ND
1.2 kOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

1.2 kOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 25W DPAK Resistor - 52-PWR163S-25-1201JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25W DPAK Resistor
52-PWR163S-25-1201JE
SMD 25W DPAK Resistor 52-PWR163S-25-1201JE
RES SMD 1.2K OHM 5% 25W DPAK Product overview: PWR163S-25-1201JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-1201JE can be used for catalog matching and distributor lookup.

RES SMD 1.2K OHM 5% 25W DPAK Product overview: PWR163S-25-1201JE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-1201JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-1201JE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PWR163S-25-1201JE
Chip Resistor - Surface Mount PWR163S-25-1201JE
RES SMD 1.2K OHM 5% 25W DPAK

RES SMD 1.2K OHM 5% 25W DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 810092-PWR163S-25-1201JE PWR163S-25-1201JE-ND 52-PWR163S-25-1201JE PWR163S-25-1201JE
Product Name Chip Resistor - Surface Mount - PWR163S-25-1201JE Chip Resistor - Surface Mount SMD 25W DPAK Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details