Bourns, Inc. Chip Resistor - Surface Mount PWR163S-25-1002F

Description
10 kOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWR163S-25-1002F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-1002F-ND
Chip Resistor - Surface Mount PWR163S-25-1002F-ND
10 kOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

10 kOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10Kohm, 25W, 1%; Resistance Bourns - 76R7215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 25W, 1%; Resistance Bourns
76R7215
Resistor, Thick Film, 10Kohm, 25W, 1%; Resistance Bourns 76R7215
RESISTOR, THICK FILM, 10KOHM, 25W, 1%; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 25W, 1%; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:PWR Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 10 Kohm, 25 W, 1%, 250 V Rohs Compliant Bourns - 06X6656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 10 Kohm, 25 W, 1%, 250 V Rohs Compliant Bourns
06X6656
Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 10 Kohm, 25 W, 1%, 250 V Rohs Compliant Bourns 06X6656
Surface Mount Thick Film Resistor, AEC-Q200 PWR163 Series, 10 kohm, 25 W, - 1%, 250 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 PWR163 Series, 10 kohm, 25 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PWR163S-25-1002F-ND 76R7215 06X6656
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 10Kohm, 25W, 1%; Resistance Bourns Surface Mount Thick Film Resistor, Aec-Q200 Pwr163 Series, 10 Kohm, 25 W, 1%, 250 V Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK TO-252 (DPAK) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP1R8JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details