Bourns, Inc. Trimmer Potentiometers - PVZ3G221C01R00 PVZ3G221C01R00

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1090822-PVZ3G221C01R 00 Packaging: Cut Reel Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 220 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Square - 0.122" x 0.122" Face x 0.045" H (3.10mm x 3.10mm x 1.15mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1090822-PVZ3G221C01R 00 Packaging: Cut Reel Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 220 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Square - 0.122" x 0.122" Face x 0.045" H (3.10mm x 3.10mm x 1.15mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - PVZ3G221C01R00
1090822-PVZ3G221C01R00
Trimmer Potentiometers - PVZ3G221C01R00 1090822-PVZ3G221C01R00
Manufacturer: Bourns Inc. Win Source Part Number: 1090822-PVZ3G221C01R 00 Packaging: Cut Reel Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 220 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Square - 0.122" x 0.122" Face x 0.045" H (3.10mm x 3.10mm x 1.15mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical, Portable Devices

Manufacturer: Bourns Inc.
Win Source Part Number: 1090822-PVZ3G221C01R00
Packaging: Cut Reel
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±30%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 220
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Categories: Potentiometers, Variable Resistors
Status: Obsolete(EOL)
Dimension: Square - 0.122" x 0.122" Face x 0.045" H (3.10mm x 3.10mm x 1.15mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical, Portable Devices

Buy Now Datasheet
SMD 220 OHM 0.1W Trimmer Potentiometer - 80-PVZ3G221C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 OHM 0.1W Trimmer Potentiometer
80-PVZ3G221C01R00
SMD 220 OHM 0.1W Trimmer Potentiometer 80-PVZ3G221C01R00
TRIMMER 220 OHM 0.1W SMD Product overview: PVZ3G221C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 220 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVZ3G221C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 220 OHM 0.1W SMD Product overview: PVZ3G221C01R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 220 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVZ3G221C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1090822-PVZ3G221C01R00 80-PVZ3G221C01R00
Product Name Trimmer Potentiometers - PVZ3G221C01R00 SMD 220 OHM 0.1W Trimmer Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5206BRU50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Linear Potentiometers - 04-1270-0039 - TE Connectivity
Specs
Resistance Range 10000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details