Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers PVZ3G153C01R00

Description
Win Source Part Number: 981170-PVZ3G153C01R0 0 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVZ3 Termination Style: J Lead Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 15 kOhms Dimension: Square - 0.122" x 0.122" Face (3.10mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 490-4615-6,490-4615- 1,490-4615-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 981170-PVZ3G153C01R0 0 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVZ3 Termination Style: J Lead Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 15 kOhms Dimension: Square - 0.122" x 0.122" Face (3.10mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 490-4615-6,490-4615- 1,490-4615-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
981170-PVZ3G153C01R00
Potentiometers, Variable Resistors - Trimmer Potentiometers 981170-PVZ3G153C01R00
Win Source Part Number: 981170-PVZ3G153C01R0 0 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PVZ3 Termination Style: J Lead Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 15 kOhms Dimension: Square - 0.122" x 0.122" Face (3.10mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 490-4615-6,490-4615- 1,490-4615-2 Product Status: Obsolete

Win Source Part Number: 981170-PVZ3G153C01R00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PVZ3
Termination Style: J Lead
Package: Cut Tape (CT),
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±30%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Resistance: 15 kOhms
Dimension: Square - 0.122" x 0.122" Face (3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 490-4615-6,490-4615-1,490-4615-2
Product Status: Obsolete

Buy Now Datasheet
SMD 0.1W 10W Potentiometer - 5-PVZ3G153C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Potentiometer
5-PVZ3G153C01R00
SMD 0.1W 10W Potentiometer 5-PVZ3G153C01R00
TRIMMER 15K OHM 0.1W SMD / 15 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment Product overview: PVZ3G153C01R00 from Bourns, Inc. is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ3G153C01R00 can be used for catalog matching and distributor lookup.

TRIMMER 15K OHM 0.1W SMD / 15 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment Product overview: PVZ3G153C01R00 from Bourns, Inc. is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 0.1W, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ3G153C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 981170-PVZ3G153C01R00 5-PVZ3G153C01R00
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers SMD 0.1W 10W Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5114LI-10 - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-0989-5001 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details