Bourns, Inc. Trimmer Potentiometers - PVZ2A303A01R00 PVZ2A303A01R00

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1090819-PVZ2A303A01R 00 Packaging: Cut Reel Termination Style: Gull Wing, 90° Bend Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 30k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1090819-PVZ2A303A01R 00 Packaging: Cut Reel Termination Style: Gull Wing, 90° Bend Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 30k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - PVZ2A303A01R00
1090819-PVZ2A303A01R00
Trimmer Potentiometers - PVZ2A303A01R00 1090819-PVZ2A303A01R00
Manufacturer: Bourns Inc. Win Source Part Number: 1090819-PVZ2A303A01R 00 Packaging: Cut Reel Termination Style: Gull Wing, 90° Bend Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 30k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Bourns Inc.
Win Source Part Number: 1090819-PVZ2A303A01R00
Packaging: Cut Reel
Termination Style: Gull Wing, 90° Bend
Mounting: SMD (SMT)
Tolerance: ±30%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 30k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Categories: Potentiometers, Variable Resistors
Status: Obsolete(EOL)
Dimension: Square - 0.087" x 0.083" Face x 0.035" H (2.20mm x 2.10mm x 0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1090819-PVZ2A303A01R00
Product Name Trimmer Potentiometers - PVZ2A303A01R00
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0181 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details