The Win Source Electronics part number 1009971-PVG5H501C03R
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Win Source Part Number: 1009971-PVG5H501C03R
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PVG5
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 11
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
Dimension: Rectangular - 0.189" x 0.146" Face (4.80mm x 3.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 490-2688-6,490-2688-
Base Product Number: PVG5H
TRIMMER-SMD 4MM SQ MT CERMET
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 490-2688-6-ND | 1009971-PVG5H501C03R00 | 13AC5448 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer-Smd 4Mm Sq Mt Cermet Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer |