500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
TRIMMER-SMD 4MM SQ MT CERMET
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PVG5H501C03B00-ND | 13AC5447 |
| Product Name | Trimmer Potentiometers | Trimmer-Smd 4Mm Sq Mt Cermet Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | |
| Potentiometer Type | Standard Potentiometer; Trimmer |