The PVG5 Series from Win Source Electronics includes SMD sealed type multiturn trimming potentiometers designed for precise adjustments in electronic circuits. These components feature a compact 5 mm square footprint, compliant with EIA/EIAJ/IPC/VECI SMD standards, and are available with both top and side adjustment options. The potentiometers can be pre-adjusted to specific positions, including clockwise, counter-clockwise, or a standard 50% setting. Electrical specifications include a power rating of up to 0.25W at 70 °C, with a total resistance range from 10 ohms to 2 megohms, depending on the specific model. The resistance tolerance is ±10%, and the temperature coefficient of resistance (TCR) is ±150 ppm/°C. The operating temperature range is broad, spanning from -55 °C to +125 °C, making these potentiometers suitable for various applications. These components are RoHS compliant and are designed for reliability under environmental stress, with specifications for vibration and shock resistance. The PVG5 Series is ideal for applications requiring precise resistance adjustments in compact electronic designs.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Trimmer Potentiometers
Series: PVG5
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 20 kOhms
Power (Watts): 0.25W, 1/4W
Tolerance: ±10%
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: PVG5H203C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5H203C03R00 can be used for catalog matching and distributor lookup.
TRIMMER 20KOHM 0.25W J LEAD SIDE
TRIMMER-SMD 4MM SQ MT CERMET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 490-2684-2-ND | 80-PVG5H203C03R00 | PVG5H203C03R00 | 13AC5440 | |
| Product Name | Potentiometers, Variable Resistors Trimmer Potentiometers | Trimmer Potentiometers | 20KOHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer-Smd 4Mm Sq Mt Cermet Bourns |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |