Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer PVG5H103C03R00

Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: PVG5H103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5H103C03R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: PVG5H103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5H103C03R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-PVG5H103C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-PVG5H103C03R00
10KOHM 0.25W Trimmer Potentiometer 80-PVG5H103C03R00
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: PVG5H103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5H103C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: PVG5H103C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5H103C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - PVG5H103C03R00
1090774-PVG5H103C03R00
Trimmer Potentiometers - PVG5H103C03R00 1090774-PVG5H103C03R00
Manufacturer: Bourns Inc. Win Source Part Number: 1090774-PVG5H103C03R 00 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Number of Turns: 11 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.146" Face x 0.146" H (4.80mm x 3.70mm x 3.70mm) Alternative Parts (Cross-Reference): SM4A 10K; SM-43A103; SM-4ETA103; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1090774-PVG5H103C03R00
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10k
Number of Turns: 11
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.189" x 0.146" Face x 0.146" H (4.80mm x 3.70mm x 3.70mm)
Alternative Parts (Cross-Reference): SM4A 10K; SM-43A103; SM-4ETA103;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 6696720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696720
Trimmer Potentiometers 6696720
PVG, SMT side adj cermet trimmer,10K

PVG, SMT side adj cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 6696720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6696720P
Trimmer Potentiometers 6696720P
PVG, SMT side adj cermet trimmer,10K

PVG, SMT side adj cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 1674421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674421
Trimmer Potentiometers 1674421
PVG, SMT side adj cermet trimmer,10K

PVG, SMT side adj cermet trimmer,10K

Supplier's Site
Trimmer Potentiometers - 490-2678-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2678-6-ND
Trimmer Potentiometers 490-2678-6-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2678-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2678-1-ND
Trimmer Potentiometers 490-2678-1-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2678-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2678-2-ND
Trimmer Potentiometers 490-2678-2-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Res, Trimmer, 10K, Side Adjust, 10%; Trimpot Type Bourns - 13AC5428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 10K, Side Adjust, 10%; Trimpot Type Bourns
13AC5428
Res, Trimmer, 10K, Side Adjust, 10%; Trimpot Type Bourns 13AC5428
RES, TRIMMER, 10K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 10K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 10K, Side Adjust, 10%; Trimpot Type Bourns - 34AK1606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 10K, Side Adjust, 10%; Trimpot Type Bourns
34AK1606
Res, Trimmer, 10K, Side Adjust, 10%; Trimpot Type Bourns 34AK1606
RES, TRIMMER, 10K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 10K, SIDE ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG5H103C03R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG5H103C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5H103C03R00
TRIMMER 10KOHM 0.25W J LEAD SIDE

TRIMMER 10KOHM 0.25W J LEAD SIDE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-PVG5H103C03R00 1090774-PVG5H103C03R00 6696720 6696720P 490-2678-6-ND 13AC5428 PVG5H103C03R00
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - PVG5H103C03R00 Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Res, Trimmer, 10K, Side Adjust, 10%; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details